Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Length | 6.4mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
Colour | Clear |
For Use With | SMD or Through Hole LEDs |
5mm Round Lens Light Pipe,6.4mm | RS |
Light Pipe, Single, Round, Panel | Newark Electronics |
LED Light Pipes Light Pipe Rear 5mm Round Lens | Future Electronics |
Light Pipe, Rigid, Panel Mount (Rear),5 mm Round Lens, Low Profile Face,0.250 in. | Bivar Inc. PLP5-250 | RS Americas |
Where can I find additional details, specifications and documents for a PLP5-250?
Additional datasheets, footprints and schematics for PLP5-250 are listed on our Part Details page. You can also find images and similar parts to PLP5-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP5-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP5-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP5-250 fall under?
The PLP5-250 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP5-250 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP5-250 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP5-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP5-250 have stock available?
Authorised distributors including Toby Electronics, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for PLP5-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP5-250 often in real-time on the comparison pages.
What if I can't find stock of PLP5-250?
You can fill out our help required form which you can use to request a quote for PLP5-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.