Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
125
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
1,909
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now |
Length | 38.1mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
Colour | Clear |
For Use With | SMD or Through Hole LEDs |
Light Pipe, Rigid, Panel Mount (Rear), 5 mm Round Lens, Round Face, .1500 in. | Bivar Inc. PLP5-1500 | RS Americas |
5mm Round Lens Light Pipe,38.1mm | RS |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Single, Round, Panel | Newark Electronics |
PLP5 Series 5 mm Round Lens Clear Rigid Panel Mount Light Pipe | Future Electronics |
LIGHT PIPE, SINGLE, ROUND, PANEL | element14 |
Where can I find additional details, specifications and documents for a PLP5-1500?
Additional datasheets, footprints and schematics for PLP5-1500 are listed on our Part Details page. You can also find images and similar parts to PLP5-1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP5-1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP5-1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP5-1500 fall under?
The PLP5-1500 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP5-1500 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP5-1500 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP5-1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP5-1500 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for PLP5-1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP5-1500 often in real-time on the comparison pages.
What if I can't find stock of PLP5-1500?
You can fill out our help required form which you can use to request a quote for PLP5-1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.