Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
115,190
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
8,668
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
2,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
723
in stock
|
Buy Now | |
Toby Electronics
from US$0.40
|
94
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now |
Length | 15.9mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Colour | Clear |
For Use With | SMD or Through Hole LEDs |
RoHS Compliant | Yes |
PLP2 Series Front Mount Low Profile Round Face .625 in Panel Light Pipe | Future Electronics |
LIGHT PIPE, RIGID, PANEL 3 MM MOUNT (FRONT), ROUND LENS, LO | Heilind Electronics |
Fiber for LED | Transfer Multisort Elektronik |
3mm Round Lens Light Pipe,15.9mm | RS |
Light Pipe, Rigid, Panel Mnt (Front),3mm Round Lens, Low Profile Round Face,.625in. | Bivar Inc. PLP2-625 | RS Americas |
Light Pipe, Single, Round, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a PLP2-625?
Additional datasheets, footprints and schematics for PLP2-625 are listed on our Part Details page. You can also find images and similar parts to PLP2-625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP2-625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP2-625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP2-625 fall under?
The PLP2-625 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP2-625 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP2-625 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP2-625 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLP2-625 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Toby Electronics have stock available or on a lead time for PLP2-625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP2-625 often in real-time on the comparison pages.
What if I can't find stock of PLP2-625?
You can fill out our help required form which you can use to request a quote for PLP2-625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.