Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
150,938
in stock
|
Buy Now | |
element14
from US$0.42
|
53,499
in stock
|
Buy Now | |
Farnell
from US$0.46
|
40,210
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
24,509
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
13,289
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
4,902
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
463
in stock
|
Buy Now | |
Sorelec
-
|
3,700
in stock
|
Buy Now |
Length | 12.7mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PLP2 Series Front Mount Low Profile Round Face .500 in Panel Light Pipe | Future Electronics |
LIGHT PIPE, SINGLE, ROUND, PANEL | element14 |
LIGHT PIPE, RIGID, PANEL 3 MM MOUNT (FRONT), ROUND LENS, LO | Heilind Electronics |
Light Pipe, Single, Round, Panel | Newark Electronics |
Light Pipe, Rigid, Panel Mnt (Front),3mm Round Lens, Low Profile Round Face,.500in. | Bivar Inc. PLP2-500 | RS Americas |
Fiber for LED | Transfer Multisort Elektronik |
3mm Round Lens Light Pipe,12.7mm | RS |
Where can I find additional details, specifications and documents for a PLP2-500?
Additional datasheets, footprints and schematics for PLP2-500 are listed on our Part Details page. You can also find images and similar parts to PLP2-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP2-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP2-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP2-500 fall under?
The PLP2-500 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP2-500 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP2-500 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP2-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP2-500 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for PLP2-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP2-500 often in real-time on the comparison pages.
What if I can't find stock of PLP2-500?
You can fill out our help required form which you can use to request a quote for PLP2-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.