Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
320,049
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
29,557
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
17,498
in stock
|
Buy Now | |
element14
from US$0.37
|
17,471
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
10,873
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
8,867
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
455
in stock
|
Buy Now | |
Toby Electronics
from US$0.46
|
215
in stock
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now |
Length | 9.5mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 0.375 in Light Pipe | Future Electronics |
LIGHT PIPE, RIGID, PANEL 3 MM MOUNT (FRONT), ROUND LENS, LO | Heilind Electronics |
Light Pipe, Rigid, Panel Mnt (Front),3mm Round Lens, Low Profile Round Face,.375in. | Bivar Inc. PLP2-375 | RS Americas |
LIGHT PIPE, SINGLE, ROUND, PANEL | element14 |
Light Pipe, Single, Round, Panel | Newark Electronics |
3mm Round Lens Light Pipe,9.5mm | RS |
Fiber for LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PLP2-375?
Additional datasheets, footprints and schematics for PLP2-375 are listed on our Part Details page. You can also find images and similar parts to PLP2-375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP2-375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP2-375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP2-375 fall under?
The PLP2-375 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP2-375 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP2-375 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP2-375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP2-375 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, RS Americas, element14 and Newark Electronics have stock available or on a lead time for PLP2-375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP2-375 often in real-time on the comparison pages.
What if I can't find stock of PLP2-375?
You can fill out our help required form which you can use to request a quote for PLP2-375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.