Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 1.2" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit, Panel |
Light Pipe Colour | Transparent |
RoHS Compliant | Yes |
Light Pipe, Rigid, Panel Mnt (Front),3mm Round Lens, Low Profile Round Face,1.2in. | Bivar Inc. PLP2-1200 | RS Americas |
Light Pipe,Panel Mount (Front),1.200 in. | RS |
Light Pipe, Single, Circular, Panel | Newark Electronics |
Rigid Front Mount 3 mm Round Lens Low Profile Round Face 1.2 in. Light Pipe | Future Electronics |
Where can I find additional details, specifications and documents for a PLP2-1200?
Additional datasheets, footprints and schematics for PLP2-1200 are listed on our Part Details page. You can also find images and similar parts to PLP2-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP2-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP2-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP2-1200 fall under?
The PLP2-1200 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP2-1200 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP2-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP2-1200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLP2-1200 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Future Electronics have stock available or on a lead time for PLP2-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP2-1200 often in real-time on the comparison pages.
What if I can't find stock of PLP2-1200?
You can fill out our help required form which you can use to request a quote for PLP2-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.