Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
20,220
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
2,169
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
228
in stock
|
Buy Now | |
element14
from US$0.40
|
228
in stock
|
Buy Now | |
Farnell
from US$0.34
|
228
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Length | 1" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit Panel |
Light Pipe Colour | Transparent |
Product Range | - |
Panel Mount 3mm Light Pipe, LoPro L=25mm | RS |
LIGHT PIPE, RIGID, PANEL | Heilind Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Single, Circular, Panel | Newark Electronics |
LIGHT PIPE, SINGLE, CIRCULAR, PANEL | element14 |
25.4 mm Press Fit Front Panel Mount Light Pipe | Future Electronics |
Light Pipe, Rigid, Pnl-Mnt,3mm round Lens, Low Profile Round Face. 1in length | Bivar Inc. PLP2-1000 | RS Americas |
Where can I find additional details, specifications and documents for a PLP2-1000?
Additional datasheets, footprints and schematics for PLP2-1000 are listed on our Part Details page. You can also find images and similar parts to PLP2-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP2-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP2-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP2-1000 fall under?
The PLP2-1000 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP2-1000 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP2-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP2-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP2-1000 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PLP2-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP2-1000 often in real-time on the comparison pages.
What if I can't find stock of PLP2-1000?
You can fill out our help required form which you can use to request a quote for PLP2-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.