Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 19mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Colour | Clear |
For Use With | SMD or Through Hole LEDs |
RoHS Compliant | Yes |
3mm Round Lens Light Pipe,19mm | RS |
Light Pipe, Single, Round, Panel | Newark Electronics |
PLP1 Series Rear Mount .750 in Long Clear Panel Light Pipe | Future Electronics |
Light Pipe, Rigid, Panel Mount (Rear), 3 mm Round Lens, 0.750 in. | Bivar Inc. PLP1-750 | RS Americas |
Where can I find additional details, specifications and documents for a PLP1-750?
Additional datasheets, footprints and schematics for PLP1-750 are listed on our Part Details page. You can also find images and similar parts to PLP1-750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP1-750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP1-750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP1-750 fall under?
The PLP1-750 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP1-750 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP1-750 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP1-750 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLP1-750 have stock available?
Authorised distributors including Toby Electronics, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for PLP1-750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP1-750 often in real-time on the comparison pages.
What if I can't find stock of PLP1-750?
You can fill out our help required form which you can use to request a quote for PLP1-750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.