Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
2,253
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
751
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now |
Length | 0.375" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | Press Fit, Panel |
Light Pipe Colour | Transparent |
RoHS Compliant | Yes |
LIGHT PIPE, RIGID, PANEL 3 MM MOUNT (REAR), ROUND LENS, FLA | Heilind Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe,Panel Mount (Rear), 0.375 in. | RS |
Light Pipe, Single, Circular, Panel | Newark Electronics |
Rigid Panel Mount (Rear) 3 mm Round Lens 0.375 in. Light Pipe | Future Electronics |
Light Pipe, Rigid, Panel Mount (Rear), 3 mm Round Lens, Flat Face, 0.375 in. | Bivar Inc. PLP1-375-F | RS Americas |
Where can I find additional details, specifications and documents for a PLP1-375-F?
Additional datasheets, footprints and schematics for PLP1-375-F are listed on our Part Details page. You can also find images and similar parts to PLP1-375-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP1-375-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP1-375-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP1-375-F fall under?
The PLP1-375-F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP1-375-F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP1-375-F you can contact the distributor directly for product support, shipping queries etc.
Is the PLP1-375-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLP1-375-F have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for PLP1-375-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP1-375-F often in real-time on the comparison pages.
What if I can't find stock of PLP1-375-F?
You can fill out our help required form which you can use to request a quote for PLP1-375-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.