Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
9,690
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
18,174
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
6,058
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
764
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now |
Length | 6.4mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
Light Pipe Colour | Transparent |
Colour | Clear |
For Use With | SMD or Through Hole LEDs |
RoHS Compliant | Yes |
LIGHT PIPE, RIGID, PANEL 3 MM MOUNT (REAR), ROUND LENS, 0.2 | Heilind Electronics |
Panel mounting light pipe,PLP1-250 | RS |
Rigid Panel Mount (Rear) 3 mm Round Lens 0.250 in. Light Pipe | Future Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Single, Round, Panel | Newark Electronics |
Light Pipe, Rigid, Panel Mount (Rear), 3 mm Round Lens, 0.250 in. | Bivar Inc. PLP1-250 | RS Americas |
Where can I find additional details, specifications and documents for a PLP1-250?
Additional datasheets, footprints and schematics for PLP1-250 are listed on our Part Details page. You can also find images and similar parts to PLP1-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP1-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP1-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP1-250 fall under?
The PLP1-250 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP1-250 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP1-250 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP1-250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLP1-250 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for PLP1-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP1-250 often in real-time on the comparison pages.
What if I can't find stock of PLP1-250?
You can fill out our help required form which you can use to request a quote for PLP1-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.