Status: | Unknown |
---|---|
Series: | PLP1 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
6,360
in stock
|
Buy Now | |
element14
from US$0.52
|
580
in stock
|
Buy Now | |
Farnell
from US$0.45
|
580
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now |
Length | 2.5mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular with Flat Top |
Light Pipe Mounting | Press Fit Panel |
Light Pipe Colour | Transparent |
Product Range | PLP1 Series |
SVHC | No SVHC (15-Jan-2019) |
Light Pipe,Panel Mount (Rear), 0.100 in. | RS |
LIGHT PIPE, SINGLE, 2.5MM, PANEL | element14 |
PLP1 Series 3 mm Round Lens Clear Flat Face Rigid Panel Mount Light Pipe | Future Electronics |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Single, Circular, Panel | Newark Electronics |
Light Pipe, Rigid, Panel Mount (Rear), 3 mm Round Lens, Flat Face, 0.100 in. | Bivar Inc. PLP1-100-F | RS Americas |
Where can I find additional details, specifications and documents for a PLP1-100-F?
Additional datasheets, footprints and schematics for PLP1-100-F are listed on our Part Details page. You can also find images and similar parts to PLP1-100-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP1-100-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP1-100-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP1-100-F fall under?
The PLP1-100-F is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP1-100-F when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP1-100-F you can contact the distributor directly for product support, shipping queries etc.
Is the PLP1-100-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP1-100-F have stock available?
Authorised distributors including RS, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for PLP1-100-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP1-100-F often in real-time on the comparison pages.
What if I can't find stock of PLP1-100-F?
You can fill out our help required form which you can use to request a quote for PLP1-100-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.