Status: | Unknown |
---|---|
Series: | PLL/D Series |
RoHS: | Unknown |
Prices starting from US$244.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$244.94
|
No stock
|
Buy Now |
Product Range | PLL/D Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 30VDC |
Supply Voltage Max | 240V |
Phase Monitor Relay, 8A, Dinrail, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a PLL/D-173/240?
Additional datasheets, footprints and schematics for PLL/D-173/240 are listed on our Part Details page. You can also find images and similar parts to PLL/D-173/240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLL/D-173/240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLL/D-173/240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLL/D-173/240 fall under?
The PLL/D-173/240 is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to PLL/D-173/240 when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLL/D-173/240 you can contact the distributor directly for product support, shipping queries etc.
Is the PLL/D-173/240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLL/D-173/240 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PLL/D-173/240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLL/D-173/240 often in real-time on the comparison pages.
What if I can't find stock of PLL/D-173/240?
You can fill out our help required form which you can use to request a quote for PLL/D-173/240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.