Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Label Type | Self Adhesive |
---|---|
Label Height | 25.4mm |
Label Width | 38.1mm |
Label Material | Polyester |
Label Legend | Tested (By, Date) |
Label Colour | Green on White |
RoHS Compliant | Yes |
Labels, Write-On, Dispenser, Tested, Date, By, Green/White | Newark Electronics |
DISPENSER LABELS - TESTED | Avnet America |
Label Dispenser, Polyester, 'Tested', 1.5" x 1", 200 pc/disp, GR/WH | Panduit PLD-7 | RS Americas |
Write-On Quality Label, TESTED_DATE_BY_, 1.00 in. x 1.50 in., White/Green, Rectangular | Carlton-Bates |
Labels & Industrial Warning Signs Lbl Dispenser Poly 'Tested' 1. | Sager |
PRE PRINTED LABEL, 38.1MM X 25.4MM, PET | Farnell |
Where can I find additional details, specifications and documents for a PLD-7?
Additional datasheets, footprints and schematics for PLD-7 are listed on our Part Details page. You can also find images and similar parts to PLD-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLD-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLD-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLD-7 fall under?
The PLD-7 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Labels & Stencils > Pre Printed Labels.
Can I view similar or alternative parts?
You can view similar parts to PLD-7 when available in the Pre Printed Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLD-7 you can contact the distributor directly for product support, shipping queries etc.
Is the PLD-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLD-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for PLD-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLD-7 often in real-time on the comparison pages.
What if I can't find stock of PLD-7?
You can fill out our help required form which you can use to request a quote for PLD-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.