Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.68
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$42.84
|
156
in stock
|
Buy Now | |
element14
from US$33.06
|
156
in stock
|
Buy Now | |
RS Americas
from US$37.86
|
123
in stock
|
Buy Now | |
TTI Europe
from US$25.84
|
94
in stock
|
Buy Now | |
Carlton-Bates
from US$35.52
|
36
in stock
|
Buy Now | |
Sager
from US$28.50
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$40.22
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.22
|
3
in stock
|
Buy Now | |
Avnet America
from US$28.01
|
-
|
Buy Now |
Label Type | Warning |
---|---|
Label Dimensions | 19.1mm x 19.1mm |
Label Material | Polyester |
Label Colour | Green on White |
Pack Quantity | 300 |
Product Range | - |
Label Legend | Earth Ground (Symbol) |
Label Height | 19.1mm |
Label Width | 19.1mm |
SVHC | No SVHC (15-Jan-2018) |
Label, Ground Symbol, 19.1Mm X 19.1Mm, 300Pcs In Dispenser | Newark Electronics |
LABEL, GROUND SYMBOL, 19.1MMX19.1MM, 300PCS IN DISPENSER | element14 |
Electrical label in dispenser, .75"Wx.75"H, ground symbol, poly, green/white | Panduit PLD-57 | RS Americas |
LABEL RL-GROUND SYM, 300/DISP | TTI Europe |
LABELS, GND, GN/WH, 19.1MMX19.1MM, PK300 | Farnell |
Safety Warning Label | Carlton-Bates |
Labels & Industrial Warning Signs GROUND SYMBOL GRN/WT 300/PACK | Sager |
Label symbol, Dispenser,Polyester,Ground | Heilind Electronics |
MARKERS/LABELS 1PC=300 LABELS | Avnet America |
Where can I find additional details, specifications and documents for a PLD-57?
Additional datasheets, footprints and schematics for PLD-57 are listed on our Part Details page. You can also find images and similar parts to PLD-57 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLD-57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLD-57 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLD-57 fall under?
The PLD-57 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PLD-57 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLD-57 you can contact the distributor directly for product support, shipping queries etc.
Is the PLD-57 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLD-57 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, TTI Europe and Farnell have stock available or on a lead time for PLD-57.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLD-57 often in real-time on the comparison pages.
What if I can't find stock of PLD-57?
You can fill out our help required form which you can use to request a quote for PLD-57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.