Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.07
|
9
in stock
|
Buy Now | |
TTI Europe
from US$26.37
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$44.04
|
15
in stock
|
Buy Now | |
element14
from US$34.69
|
15
in stock
|
Buy Now | |
RS Americas
from US$38.92
|
4
in stock
|
Buy Now | |
Relay Specialties
from US$21.32
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$41.34
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$41.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$28.79
|
-
|
Buy Now | |
Carlton-Bates
from US$39.21
|
-
|
Buy Now | |
Sager
from US$30.01
|
-
|
Buy Now |
Label Type | Warning |
---|---|
Label Dimensions | 25.4mm x 38.1mm |
Label Material | Polyester |
Label Colour | Black on Yellow |
Pack Quantity | 200 |
Product Range | - |
Label Legend | High Voltage Symbol (ISO 3864) |
Label Height | 25.4mm |
Label Width | 38.1mm |
SVHC | No SVHC (15-Jan-2018) |
LABEL RL-GROUND SYM, 300/DISP | TTI Europe |
Label, Hi Voltage Symbol, 38.1Mm X 25.4Mm, 200Pcs In Dispenser | Newark Electronics |
LABEL, HI VOLTAGE SYMBOL, 38.1MMX25.4MM, 200PCS IN DISPENSER | element14 |
LABELS, BLK ON YLW, 25.4MMX38.1MM, PK200 | Farnell |
Label Dispenser, Polyester, Electrical Shock symbol, 1.5"x1", 200 pc/disp, BL/YL | Panduit PLD-56 | RS Americas |
PANDUIT MARKERS | Relay Specialties |
Label Sho Dispenser,Polyester,Electrical | Heilind Electronics |
MARKERS/LABELS | Avnet America |
Safety Warning Label | Carlton-Bates |
Labels & Industrial Warning Signs Label Disp of 200ea Elect Shock Poly | Sager |
Where can I find additional details, specifications and documents for a PLD-56?
Additional datasheets, footprints and schematics for PLD-56 are listed on our Part Details page. You can also find images and similar parts to PLD-56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLD-56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLD-56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLD-56 fall under?
The PLD-56 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PLD-56 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLD-56 you can contact the distributor directly for product support, shipping queries etc.
Is the PLD-56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLD-56 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PLD-56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLD-56 often in real-time on the comparison pages.
What if I can't find stock of PLD-56?
You can fill out our help required form which you can use to request a quote for PLD-56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.