Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.13
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$46.25
|
8
in stock
|
Buy Now | |
element14
from US$35.69
|
8
in stock
|
Buy Now | |
Avnet America
from US$30.24
|
-
|
Buy Now | |
RS Americas
from US$42.30
|
-
|
Buy Now | |
Carlton-Bates
from US$41.18
|
-
|
Buy Now | |
TTI Europe
from US$32.74
|
-
|
Buy Now | |
Sager
from US$31.52
|
-
|
Buy Now |
Label Type | Warning |
---|---|
Label Dimensions | 25.4mm x 38.1mm |
Label Material | Polyester |
Label Colour | Yellow |
Pack Quantity | 200 |
Product Range | - |
Label Size | 38.1mm x 25.4mm |
Legend | ATTENTION SYMBOL |
Label, Warning, 38.1Mm X 25.4Mm, 200Pcs | Newark Electronics |
LABEL, WARNING, 38.1MMX25.4MM, 200PCS | element14 |
MARKERS/LABELS | Avnet America |
Label Dispenser, 1.5"W x 1"H, Polyester, Attention symbol, Black/Yellow | Panduit PLD-52 | RS Americas |
Label, Warning | Carlton-Bates |
LABEL DISPENSER,POLYESTER,SHOC | TTI Europe |
Labels & Industrial Warning Signs ELECTRICAL WARNING LABELS (200 PER DIS) | Sager |
Where can I find additional details, specifications and documents for a PLD-52?
Additional datasheets, footprints and schematics for PLD-52 are listed on our Part Details page. You can also find images and similar parts to PLD-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLD-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLD-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLD-52 fall under?
The PLD-52 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PLD-52 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLD-52 you can contact the distributor directly for product support, shipping queries etc.
Is the PLD-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLD-52 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PLD-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLD-52 often in real-time on the comparison pages.
What if I can't find stock of PLD-52?
You can fill out our help required form which you can use to request a quote for PLD-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.