Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$46.25
|
8
in stock
|
Buy Now | |
RS Americas
from US$40.89
|
8
in stock
|
Buy Now | |
element14
from US$35.71
|
8
in stock
|
Buy Now | |
Avnet America
from US$30.24
|
-
|
Buy Now | |
Carlton-Bates
from US$41.18
|
-
|
Buy Now | |
Sager
from US$31.52
|
-
|
Buy Now |
Label Type | Warning |
---|---|
Label Dimensions | 25.4mm x 38.1mm |
Label Material | Polyester |
Label Colour | Red / Black on White |
Pack Quantity | 200 |
Product Range | - |
Label Legend | Danger High Voltage |
Label Height | 25.4mm |
Label Width | 38.1mm |
SVHC | No SVHC (15-Jan-2018) |
Labels, Warning, 38.1Mm X 25.4Mm, 200 In Dispenser | Newark Electronics |
Label Dispenser, Polyester, Danger High Voltage, 1.5"x1", 200 pc/disp, RDBL/WH | Panduit PLD-43 | RS Americas |
LABELS, WARNING, 38.1MMX25.4MM, 200 IN DISPENSER | element14 |
MARKERS/LABELS 200 LABELS= 1 PC | Avnet America |
Label, Safety | Carlton-Bates |
Labels & Industrial Warning Signs DANGER HIGH VOLTAGE HZ 200/DISP 1X1.5 | Sager |
LABELS, WARNING, 25.4MMX38.1MM, PK200 | Farnell |
Where can I find additional details, specifications and documents for a PLD-43?
Additional datasheets, footprints and schematics for PLD-43 are listed on our Part Details page. You can also find images and similar parts to PLD-43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLD-43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLD-43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLD-43 fall under?
The PLD-43 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PLD-43 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLD-43 you can contact the distributor directly for product support, shipping queries etc.
Is the PLD-43 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLD-43 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Avnet America and Carlton-Bates have stock available or on a lead time for PLD-43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLD-43 often in real-time on the comparison pages.
What if I can't find stock of PLD-43?
You can fill out our help required form which you can use to request a quote for PLD-43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.