Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Label Type | Legend |
---|---|
Label Height | 25.4mm |
Label Width | 38.1mm |
Label Material | Polyester |
Label Legend | Calibration (By, Date, Due) |
Label Colour | Green on White |
RoHS Compliant | Yes |
Label Dispenser, 1.5"W x 1"H, Polyester, 'Calibration', Green/White | Panduit PLD-3 | RS Americas |
Write-On Label, CALIBRATION, BY, DATE, DUE, Green and White, Polyester, 1.5 in. L x 1 in. W | Carlton-Bates |
PRE PRINTED LABEL, 38.1MM X 25.4MM, PET | Farnell |
Calibration Write-On Labels, Green/White, 25.4Mm X 38.1Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PLD-3?
Additional datasheets, footprints and schematics for PLD-3 are listed on our Part Details page. You can also find images and similar parts to PLD-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLD-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLD-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLD-3 fall under?
The PLD-3 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Labels & Stencils > Pre Printed Labels.
Can I view similar or alternative parts?
You can view similar parts to PLD-3 when available in the Pre Printed Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLD-3 you can contact the distributor directly for product support, shipping queries etc.
Is the PLD-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLD-3 have stock available?
Authorised distributors including RS Americas, element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for PLD-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLD-3 often in real-time on the comparison pages.
What if I can't find stock of PLD-3?
You can fill out our help required form which you can use to request a quote for PLD-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.