Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$100.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$100.61
|
No stock
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Cable Protector Material | - |
Cable Protector Colour | Black |
External Length | 9m |
External Width | 80mm |
Product Range | - |
CABLE PROTECTOR, 30X10, BLACK, 9M | Farnell |
Where can I find additional details, specifications and documents for a PLCC3/B 9M?
Additional datasheets, footprints and schematics for PLCC3/B 9M are listed on our Part Details page. You can also find images and similar parts to PLCC3/B 9M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLCC3/B 9M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLCC3/B 9M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLCC3/B 9M fall under?
The PLCC3/B 9M is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to PLCC3/B 9M when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLCC3/B 9M you can contact the distributor directly for product support, shipping queries etc.
Is the PLCC3/B 9M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLCC3/B 9M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PLCC3/B 9M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLCC3/B 9M often in real-time on the comparison pages.
What if I can't find stock of PLCC3/B 9M?
You can fill out our help required form which you can use to request a quote for PLCC3/B 9M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.