Status: | Unknown |
---|---|
Series: | PLCC Series |
RoHS: | Compliant |
No. of Contacts | 44Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 1.27mm |
Product Range | PLCC Series |
Contact Material | Beryllium Copper |
Contact Plating | Tin over Nickel Plated Contacts |
RoHS Compliant | Yes |
Chip Carrier Socket |Samtec PLCC-044-T-A | Newark Electronics |
IC & Component Sockets | Sager |
Conn PLCC Socket SKT 44 POS 1.27mm Solder ST SMD Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a PLCC-044-T-A.?
Additional datasheets, footprints and schematics for PLCC-044-T-A. are listed on our Part Details page. You can also find images and similar parts to PLCC-044-T-A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLCC-044-T-A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLCC-044-T-A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLCC-044-T-A. fall under?
The PLCC-044-T-A. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to PLCC-044-T-A. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLCC-044-T-A. you can contact the distributor directly for product support, shipping queries etc.
Is the PLCC-044-T-A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLCC-044-T-A. have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for PLCC-044-T-A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLCC-044-T-A. often in real-time on the comparison pages.
What if I can't find stock of PLCC-044-T-A.?
You can fill out our help required form which you can use to request a quote for PLCC-044-T-A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.