Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Data Channels | 32 |
---|---|
No. of Clock Inputs | - |
Data Memory Size | 2MB |
Frequency | 250MHz |
Power Consumption | - |
External Height | 30mm |
External Width | 150mm |
External Depth | 80mm |
Weight | 240g |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
LEAP ELECTRONICS PLA-2532 | Rapid Electronics |
ANALYSER, LOGIC, PC BASED | Farnell |
Logic Analyzer, 32 Channel, 512Kx32 | Newark Electronics |
Where can I find additional details, specifications and documents for a PLA-2532?
Additional datasheets, footprints and schematics for PLA-2532 are listed on our Part Details page. You can also find images and similar parts to PLA-2532 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLA-2532 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLA-2532 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLA-2532 fall under?
The PLA-2532 is listed under Test Equipment > Testers Detectors & Calibration > Logic Analysers.
Can I view similar or alternative parts?
You can view similar parts to PLA-2532 when available in the Logic Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLA-2532 you can contact the distributor directly for product support, shipping queries etc.
Is the PLA-2532 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLA-2532 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for PLA-2532.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLA-2532 often in real-time on the comparison pages.
What if I can't find stock of PLA-2532?
You can fill out our help required form which you can use to request a quote for PLA-2532 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.