Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.60
|
272
in stock
|
Buy Now | |
RS Americas
from US$53.62
|
51
in stock
|
Buy Now | |
Distrelec
from US$30.79
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$54.66
|
15
in stock
|
Buy Now | |
element14
from US$36.74
|
15
in stock
|
Buy Now | |
Farnell
from US$31.85
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.77
|
9
in stock
|
Buy Now |
Reflector Type | Plastic |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Reflector |
External Depth | 8.5mm |
External Width | 84mm |
Fixing Centres | 71mm |
Fixing Hole Diameter | 4.5mm |
For Use With | Sensors |
Height | 84mm |
SICK PL80A square reflector,84x84mm | RS |
Reflector Corner-Cube 80 x 80mm, PL Series | SICK PL80A | RS Americas |
Sick Reflector W11-2 | Distrelec |
Reflector, Plastic, 8.5Mm X 84Mm | Newark Electronics |
Reflector | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PL80A?
Additional datasheets, footprints and schematics for PL80A are listed on our Part Details page. You can also find images and similar parts to PL80A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL80A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL80A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL80A fall under?
The PL80A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PL80A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL80A you can contact the distributor directly for product support, shipping queries etc.
Is the PL80A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL80A have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for PL80A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL80A often in real-time on the comparison pages.
What if I can't find stock of PL80A?
You can fill out our help required form which you can use to request a quote for PL80A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.