Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Type | Plastic |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Reflector |
External Depth | 8mm |
External Width | 60mm |
Fixing Centres | 68mm |
Fixing Hole Diameter | 4.8mm |
For Use With | Sensors |
Height | 78mm |
Reflector Rectangular | RS Americas |
Reflector, Plastic, 8Mm X 60Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PL50A?
Additional datasheets, footprints and schematics for PL50A are listed on our Part Details page. You can also find images and similar parts to PL50A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL50A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL50A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL50A fall under?
The PL50A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PL50A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL50A you can contact the distributor directly for product support, shipping queries etc.
Is the PL50A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL50A have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for PL50A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL50A often in real-time on the comparison pages.
What if I can't find stock of PL50A?
You can fill out our help required form which you can use to request a quote for PL50A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.