Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L496xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L496AGI6 |
Kit Contents | Dev Board STM32L496AGI6 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
STM32L496AGI6 32-Bit Microcontroller 2G/3G Cellular to Cloud Pack Development Platform | Avnet America |
DEV BOARD, 32BIT, ARM CORTEX-M4 MCU | Farnell |
Misc.32 Bits |Stmicroelectronics P-L496G-CELL01 | Newark Electronics |
Where can I find additional details, specifications and documents for a P-L496G-CELL01?
Additional datasheets, footprints and schematics for P-L496G-CELL01 are listed on our Part Details page. You can also find images and similar parts to P-L496G-CELL01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P-L496G-CELL01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P-L496G-CELL01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P-L496G-CELL01 fall under?
The P-L496G-CELL01 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to P-L496G-CELL01 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P-L496G-CELL01 you can contact the distributor directly for product support, shipping queries etc.
Is the P-L496G-CELL01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P-L496G-CELL01 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for P-L496G-CELL01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P-L496G-CELL01 often in real-time on the comparison pages.
What if I can't find stock of P-L496G-CELL01?
You can fill out our help required form which you can use to request a quote for P-L496G-CELL01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.