Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 18mm x 35mm |
Label Material | Polyester |
Label Colour | White |
Pack Quantity | 1250 |
Product Range | PL Series |
Label Height | 18mm |
Label Width | 35mm |
SVHC | No SVHC (27-Jun-2018) |
LABEL, POLYESTER, WHITE, 18MM X 35MM | element14 |
Label, Polyester, White, 18Mm X 35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PL-035018-1.25-9?
Additional datasheets, footprints and schematics for PL-035018-1.25-9 are listed on our Part Details page. You can also find images and similar parts to PL-035018-1.25-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL-035018-1.25-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL-035018-1.25-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL-035018-1.25-9 fall under?
The PL-035018-1.25-9 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to PL-035018-1.25-9 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL-035018-1.25-9 you can contact the distributor directly for product support, shipping queries etc.
Is the PL-035018-1.25-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL-035018-1.25-9 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PL-035018-1.25-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL-035018-1.25-9 often in real-time on the comparison pages.
What if I can't find stock of PL-035018-1.25-9?
You can fill out our help required form which you can use to request a quote for PL-035018-1.25-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.