PKZM0-6,3-T Contactors & Accessories by Eaton

CONTACTOR 3PST-NO-DM, 240VAC, 30A, PANEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$108.66

Distributor Stock
Logo for Farnell
Farnell
from US$108.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Load Current Inductive 25A
Relay Mounting DIN Rail
Operating Voltage 690VAC
No. of Poles 3 Pole
RoHS Compliant Yes

Alternative Descriptions

CONTACTOR, SPDT, 690VAC, DIN RAIL | Farnell
Contactor 3Pst-No-Dm, 240Vac, 30A, Panel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PKZM0-6,3-T?

Additional datasheets, footprints and schematics for PKZM0-6,3-T are listed on our Part Details page. You can also find images and similar parts to PKZM0-6,3-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PKZM0-6,3-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKZM0-6,3-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PKZM0-6,3-T fall under?

The PKZM0-6,3-T is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to PKZM0-6,3-T when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PKZM0-6,3-T you can contact the distributor directly for product support, shipping queries etc.

Is the PKZM0-6,3-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PKZM0-6,3-T have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PKZM0-6,3-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PKZM0-6,3-T often in real-time on the comparison pages.

What if I can't find stock of PKZM0-6,3-T?

You can fill out our help required form which you can use to request a quote for PKZM0-6,3-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay