Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.22
|
No stock
|
Buy Now | |
TE Store
from US$5.84
|
916
in stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$3.03
|
37
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$4.23
|
-
|
Buy Now | |
element14
from US$3.27
|
-
|
Buy Now |
Knob / Dial Style | Straight Knurled with Bar Pointer and Indicator Line |
---|---|
Shaft Diameter | 6.35mm |
Knob Diameter | 19.3mm |
Shaft Type | Round |
Knob Material | Phenolic |
Body Material | Molded Phenolic |
PKJ70B1/4=KNOB PLASTIC Primary Product Material: Phenolic Knob Design: Straight Knurl with Bar Pointer Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 19.3 mm Phenolic Straight Knurl with Bar Pointer 6.35 mm .25" | Switch Knob | Part Number: PKJ70B1/4 | Internal Number: 7-1437624-7 | TE Connectivity | TE Store |
Pkj70B1/4=Knob Plastic |Alcoswitch Te Connectivity PKJ70B1/4 | Newark Electronics |
Knobs&Dials .76 LINE IND/PNT STR KNURL KNOB | Rapid Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Switch, Pkj70B1/4=Knob Plastic | TE Connectivity PKJ70B1/4 | RS Americas |
STRAIGHT KNURL BAR POINTER KNOB, 6.35MM | element14 |
Where can I find additional details, specifications and documents for a PKJ70B1/4?
Additional datasheets, footprints and schematics for PKJ70B1/4 are listed on our Part Details page. You can also find images and similar parts to PKJ70B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKJ70B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKJ70B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKJ70B1/4 fall under?
The PKJ70B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKJ70B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKJ70B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKJ70B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKJ70B1/4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for PKJ70B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKJ70B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKJ70B1/4?
You can fill out our help required form which you can use to request a quote for PKJ70B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.