Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
17
in stock
|
Buy Now | |
RS Americas
from US$2.49
|
1,816
in stock
|
Buy Now | |
TE Store
from US$5.10
|
1,704
in stock
|
Buy Now | |
element14
from US$2.28
|
522
in stock
|
Buy Now | |
Farnell
from US$2.42
|
522
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
201
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Fluted with Indicator Line |
Knob Diameter | 25.7mm |
Product Range | - |
Body Material | Phenolic Plastic |
Knob, Phenolic, 1.01" (25.65mm) Dia, Skirted, ID: 0.89" (22.58mm), PKES Series | TE Connectivity PKES90B1/4 | RS Americas |
PKES90B1/4=KNOB PLSTC FLUTED W Primary Product Material: Phenolic Knob Design: Fluted Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 25.7 mm Phenolic Fluted 6.35 mm .25" | Switch Knob | Part Number: PKES90B1/4 | Internal Number: 5-1437624-3 | TE Connectivity | TE Store |
FLUTED SKIRT KNOB, BLACK, 25.7MM | element14 |
Fluted Knob With Line Indicator, 6.35Mm | Newark Electronics |
Knob,Phenolic,1.012in.,0.25in. | RS |
Switch Access Rotary Switch Round Knob | Avnet America |
Control Knob, Black, 1.01 OD, Phenolic | Carlton-Bates |
Where can I find additional details, specifications and documents for a PKES90B1/4?
Additional datasheets, footprints and schematics for PKES90B1/4 are listed on our Part Details page. You can also find images and similar parts to PKES90B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKES90B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKES90B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKES90B1/4 fall under?
The PKES90B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKES90B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKES90B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKES90B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKES90B1/4 have stock available?
Authorised distributors including RS Americas, TE Store, element14, Farnell and Newark Electronics have stock available or on a lead time for PKES90B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKES90B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKES90B1/4?
You can fill out our help required form which you can use to request a quote for PKES90B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.