Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
863
in stock
|
Buy Now | |
TE Store
from US$5.13
|
2,327
in stock
|
Buy Now | |
element14
from US$2.59
|
1,377
in stock
|
Buy Now | |
Farnell
from US$2.51
|
1,377
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
881
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
686
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
156
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
39
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Fluted with Indicator Line |
Knob Diameter | 19mm |
Product Range | - |
Body Material | Phenolic Plastic |
PKES60B1/4=KNOB PLSTC FLUTED W Primary Product Material: Phenolic Knob Design: Fluted Shaft Size: 6.35 mm Shaft Size: .25 in Product Diameter: 19 mm Phenolic Fluted 6.35 mm .25" | Switch Knob | Part Number: PKES60B1/4 | Internal Number: 5-1437624-0 | TE Connectivity | TE Store |
FLUTED SKIRT KNOB, BLACK, 19MM | element14 |
PKES60B1/4=KNOB PLSTC FLUTED W | Rapid Electronics |
Switch knob,black plastic | RS |
Fluted Knob With Line Indicator, 6.35Mm | Newark Electronics |
Indicator Knob, Phenolic, Skirted,0.748" (19mm) Dia,0.25" (6.35mm), | TE Connectivity PKES60B1/4 | RS Americas |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a PKES60B1/4?
Additional datasheets, footprints and schematics for PKES60B1/4 are listed on our Part Details page. You can also find images and similar parts to PKES60B1/4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKES60B1/4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKES60B1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKES60B1/4 fall under?
The PKES60B1/4 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKES60B1/4 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKES60B1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the PKES60B1/4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKES60B1/4 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for PKES60B1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKES60B1/4 often in real-time on the comparison pages.
What if I can't find stock of PKES60B1/4?
You can fill out our help required form which you can use to request a quote for PKES60B1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.