Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.37
|
3,050
in stock
|
Buy Now | |
CUI Devices
from US$0.35
|
73,280
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
15,069
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
15,069
in stock
|
Buy Now | |
RS
from US$0.57
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now |
Connector Type | Jack |
---|---|
Current Rating (A) | 5 |
Dimensions LxWxH (in) | 0.57 x 0.35 x 0.43 |
Dimensions LxWxH (mm) | 14.4 x 9 x 11 |
Height (mm) | 11 |
Inner Diameter (mm) | 2 |
Insertion Depth/Length (mm) | 9 |
Internal Switch(es) | 1 |
Length (mm) | 14.4 |
Mounting Style | Through Hole |
Number of Conductors | 2 |
Orientation | Horizontal |
Outer Diameter (mm) | 6.5 |
Shielding | No |
Voltage Rating (Vdc) | 24 |
Width (mm) | 9 |
Power Jack 2.0 X 5.5Mm Horizontal Through Hole Hi |Cui PJ-102AH | Newark Electronics |
Where can I find additional details, specifications and documents for a PJ-102AH?
Additional datasheets, footprints and schematics for PJ-102AH are listed on our Part Details page. You can also find images and similar parts to PJ-102AH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJ-102AH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJ-102AH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJ-102AH fall under?
The PJ-102AH is listed under interconnect > connectors > dc-power-connectors > jacks > pj-102ah.
Can I view similar or alternative parts?
You can view similar parts to PJ-102AH when available in the pj-102ah range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJ-102AH you can contact the distributor directly for product support, shipping queries etc.
Is the PJ-102AH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJ-102AH have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop, Future Electronics and RS have stock available or on a lead time for PJ-102AH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJ-102AH often in real-time on the comparison pages.
What if I can't find stock of PJ-102AH?
You can fill out our help required form which you can use to request a quote for PJ-102AH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.