Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Jack |
---|---|
Current Rating (A) | 2.5 |
Dimensions LxWxH (in) | 0.62 x 0.51 x 0.55 |
Dimensions LxWxH (mm) | 15.7 x 13 x 14 |
Height (mm) | 14 |
Inner Diameter (mm) | 1.65 |
Insertion Depth/Length (mm) | 9.5 |
Internal Switch(es) | 1 |
Length (mm) | 15.7 |
Mounting Style | Through Hole |
Number of Conductors | 2 |
Orientation | Vertical |
Outer Diameter (mm) | 4.4 |
Shielding | No |
Voltage Rating (Vdc) | 16 |
Width (mm) | 13 |
Where can I find additional details, specifications and documents for a PJ-043?
Additional datasheets, footprints and schematics for PJ-043 are listed on our Part Details page. You can also find images and similar parts to PJ-043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJ-043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJ-043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJ-043 fall under?
The PJ-043 is listed under interconnect > connectors > dc-power-connectors > jacks > pj-043.
Can I view similar or alternative parts?
You can view similar parts to PJ-043 when available in the pj-043 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJ-043 you can contact the distributor directly for product support, shipping queries etc.
Is the PJ-043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJ-043 have stock available?
There is no stock from authorised distributors for PJ-043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJ-043 often in real-time on the comparison pages.
What if I can't find stock of PJ-043?
You can fill out our help required form which you can use to request a quote for PJ-043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.