Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Jack |
---|---|
Current Rating (A) | 5 |
Dimensions LxWxH (in) | 0.63 x 0.42 x 0.3 |
Dimensions LxWxH (mm) | 16 x 10.6 x 7.7 |
Height (mm) | 7.7 |
Inner Diameter (mm) | 2.5 |
Insertion Depth/Length (mm) | 10 |
Internal Switch(es) | 1 |
IP Rating | IP67 |
Length (mm) | 16 |
Mounting Style | Through Hole |
Number of Conductors | 2 |
Orientation | Horizontal |
Outer Diameter (mm) | 6.3 |
Shielding | Yes |
Voltage Rating (Vdc) | 24 |
Width (mm) | 10.6 |
Where can I find additional details, specifications and documents for a PJ-001BH-67?
Additional datasheets, footprints and schematics for PJ-001BH-67 are listed on our Part Details page. You can also find images and similar parts to PJ-001BH-67 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJ-001BH-67 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJ-001BH-67 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJ-001BH-67 fall under?
The PJ-001BH-67 is listed under interconnect > connectors > dc-power-connectors > jacks > pj-001bh-67.
Can I view similar or alternative parts?
You can view similar parts to PJ-001BH-67 when available in the pj-001bh-67 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJ-001BH-67 you can contact the distributor directly for product support, shipping queries etc.
Is the PJ-001BH-67 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJ-001BH-67 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for PJ-001BH-67.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJ-001BH-67 often in real-time on the comparison pages.
What if I can't find stock of PJ-001BH-67?
You can fill out our help required form which you can use to request a quote for PJ-001BH-67 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.