Status: | Unknown |
---|---|
Series: | Pan-Lug PISR Series |
RoHS: | Compliant |
Product Range | Pan-Lug PISR Series |
---|---|
Termination | Screw |
Wire Size AWG Max | 10AWG |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
RoHS Compliant | Yes |
Terminal Strip Connector, 4 Poles, 600V, Clear, PISR Series | Panduit PISR350-1 | RS Americas |
In-Line Splicer, 10 AWG - 350 MCM, CU/AL Conductor, Aluminum, PVC Insulation | Carlton-Bates |
Terminal, Wire Tap Splice, 350Kcmil, Pvc | Newark Electronics |
Terminals Splicer-Reducer In-Line Alum Clea | Sager |
Where can I find additional details, specifications and documents for a PISR350-1?
Additional datasheets, footprints and schematics for PISR350-1 are listed on our Part Details page. You can also find images and similar parts to PISR350-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PISR350-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PISR350-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PISR350-1 fall under?
The PISR350-1 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to PISR350-1 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PISR350-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PISR350-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PISR350-1 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for PISR350-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PISR350-1 often in real-time on the comparison pages.
What if I can't find stock of PISR350-1?
You can fill out our help required form which you can use to request a quote for PISR350-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.