Status: | Unknown |
---|---|
Series: | PISR Series |
RoHS: | Unknown |
Prices starting from US$14.27
Product Range | PISR Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
Terminal, Wire Tap Splice, 2Awg, Clear | Newark Electronics |
Cable Accessories Splicer/Reduce Aluminum Alloy | Avnet America |
Used With Reducer #2 STR -1 Splicerers, 14 STR SOL Ponnereducer #2 str or | Panduit PISR2-1 | RS Americas |
TERMINAL, WIRE TAP SPLICE, 2AWG, CLEAR | element14 |
In-Line Splicer, 14, - 2 AWG, CU/AL Conductor, Aluminum, PVC Insulation | Carlton-Bates |
Terminals Splicer-Reducer In-Line Alum Clear Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PISR2-1?
Additional datasheets, footprints and schematics for PISR2-1 are listed on our Part Details page. You can also find images and similar parts to PISR2-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PISR2-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PISR2-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PISR2-1 fall under?
The PISR2-1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PISR2-1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PISR2-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PISR2-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PISR2-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for PISR2-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PISR2-1 often in real-time on the comparison pages.
What if I can't find stock of PISR2-1?
You can fill out our help required form which you can use to request a quote for PISR2-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.