Status: | Unknown |
---|---|
Series: | Pi Supply |
RoHS: | Unknown |
For Use With | Raspberry Pi With PoE Switch HAT |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Enclosure Material | - |
Body Color | Black |
Product Range | Pi Supply |
Pipoe Case | Newark Electronics |
Pi Supply Pi PoE Switch HAT Enclosure | Distrelec |
Where can I find additional details, specifications and documents for a PIS-0410?
Additional datasheets, footprints and schematics for PIS-0410 are listed on our Part Details page. You can also find images and similar parts to PIS-0410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIS-0410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIS-0410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIS-0410 fall under?
The PIS-0410 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to PIS-0410 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIS-0410 you can contact the distributor directly for product support, shipping queries etc.
Is the PIS-0410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIS-0410 have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for PIS-0410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIS-0410 often in real-time on the comparison pages.
What if I can't find stock of PIS-0410?
You can fill out our help required form which you can use to request a quote for PIS-0410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.