Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi Model B+/A+ |
Kit Contents | Relay EXTRA Board |
Product Range | - |
Features | 4 On-board Relays 4 Indicator LEDs/GPIO Compact Size Raspberry Pi HAT Footprint |
Relay Extra, 4 C/O Relay, Rpi Sbc/Relay+ | Newark Electronics |
Where can I find additional details, specifications and documents for a PIFACE RELAY EXTRA?
Additional datasheets, footprints and schematics for PIFACE RELAY EXTRA are listed on our Part Details page. You can also find images and similar parts to PIFACE RELAY EXTRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIFACE RELAY EXTRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIFACE RELAY EXTRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIFACE RELAY EXTRA fall under?
The PIFACE RELAY EXTRA is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to PIFACE RELAY EXTRA when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIFACE RELAY EXTRA you can contact the distributor directly for product support, shipping queries etc.
Is the PIFACE RELAY EXTRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIFACE RELAY EXTRA have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for PIFACE RELAY EXTRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIFACE RELAY EXTRA often in real-time on the comparison pages.
What if I can't find stock of PIFACE RELAY EXTRA?
You can fill out our help required form which you can use to request a quote for PIFACE RELAY EXTRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.