Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi Model B+/A+ |
Kit Contents | Relay+ Board |
Product Range | - |
Features | 4 GPIOs On-board EEPROM EXTRA Expansion Port Raspberry Pi HAT Footprint Screw Terminals |
Relay+, Extra Expansion Port, Rpi Sbc | Newark Electronics |
Where can I find additional details, specifications and documents for a PIFACE RELAY+?
Additional datasheets, footprints and schematics for PIFACE RELAY+ are listed on our Part Details page. You can also find images and similar parts to PIFACE RELAY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIFACE RELAY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIFACE RELAY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIFACE RELAY+ fall under?
The PIFACE RELAY+ is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to PIFACE RELAY+ when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIFACE RELAY+ you can contact the distributor directly for product support, shipping queries etc.
Is the PIFACE RELAY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIFACE RELAY+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PIFACE RELAY+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIFACE RELAY+ often in real-time on the comparison pages.
What if I can't find stock of PIFACE RELAY+?
You can fill out our help required form which you can use to request a quote for PIFACE RELAY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.