Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | MCP23S17 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi Model B+/A+ |
Kit Contents | Control Plug & Play Board with Display |
Product Range | - |
Features | 16 Character Alphanumeric Display IR Rx 3Pos Navigation Switch User Definable Custom Characters |
Control & Display Board, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a PIFACE CONTROL & DISPLAY 2?
Additional datasheets, footprints and schematics for PIFACE CONTROL & DISPLAY 2 are listed on our Part Details page. You can also find images and similar parts to PIFACE CONTROL & DISPLAY 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIFACE CONTROL & DISPLAY 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIFACE CONTROL & DISPLAY 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIFACE CONTROL & DISPLAY 2 fall under?
The PIFACE CONTROL & DISPLAY 2 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to PIFACE CONTROL & DISPLAY 2 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIFACE CONTROL & DISPLAY 2 you can contact the distributor directly for product support, shipping queries etc.
Is the PIFACE CONTROL & DISPLAY 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIFACE CONTROL & DISPLAY 2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PIFACE CONTROL & DISPLAY 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIFACE CONTROL & DISPLAY 2 often in real-time on the comparison pages.
What if I can't find stock of PIFACE CONTROL & DISPLAY 2?
You can fill out our help required form which you can use to request a quote for PIFACE CONTROL & DISPLAY 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.