Status: | Unknown |
---|---|
Series: | FIT Series |
RoHS: | Unknown |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Fibreglass / Silicone |
Sleeving Colour | Natural |
Internal Diameter | 6.32mm |
Length - Metric | 7.6m |
Length - Imperial | 25ft |
Product Range | FIT Series |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Components Cables and Wire Harnessing |
Outer Diameter | 6.07mm |
Reel Length (Imperial) | 25ft |
Reel Length (Metric) | 7.6m |
SLEEVING, BRAIDED, 6.32MM, FIBREGLASS | element14 |
Where can I find additional details, specifications and documents for a PIF-200-3 NA008?
Additional datasheets, footprints and schematics for PIF-200-3 NA008 are listed on our Part Details page. You can also find images and similar parts to PIF-200-3 NA008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIF-200-3 NA008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIF-200-3 NA008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIF-200-3 NA008 fall under?
The PIF-200-3 NA008 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to PIF-200-3 NA008 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIF-200-3 NA008 you can contact the distributor directly for product support, shipping queries etc.
Is the PIF-200-3 NA008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIF-200-3 NA008 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PIF-200-3 NA008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIF-200-3 NA008 often in real-time on the comparison pages.
What if I can't find stock of PIF-200-3 NA008?
You can fill out our help required form which you can use to request a quote for PIF-200-3 NA008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.