Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
No. of Bits | - |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Development Board |
External Height | 80mm |
External Width | 100mm |
Kit Features | ICSP/ICD Connector RS232 Interface Selectable +3.3V / +5V Power Supply Voltage Regulator |
Type | Development Board |
Pic, 18 Pin, Rs232, Icsp, Prototype Board | Newark Electronics |
Where can I find additional details, specifications and documents for a PIC-P18-20-MHZ?
Additional datasheets, footprints and schematics for PIC-P18-20-MHZ are listed on our Part Details page. You can also find images and similar parts to PIC-P18-20-MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC-P18-20-MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC-P18-20-MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC-P18-20-MHZ fall under?
The PIC-P18-20-MHZ is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to PIC-P18-20-MHZ when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC-P18-20-MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC-P18-20-MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC-P18-20-MHZ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for PIC-P18-20-MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC-P18-20-MHZ often in real-time on the comparison pages.
What if I can't find stock of PIC-P18-20-MHZ?
You can fill out our help required form which you can use to request a quote for PIC-P18-20-MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.