Status: | Unknown |
---|---|
Series: | PicoScope 5000D Series |
RoHS: | Unknown |
Product Range | PicoScope 5000D Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 512 Mpts |
Calculated Rise Time | 3.5ns |
Kit Contents | PicoScope 5243D TA375 One 100 MHz Passive Probe Per Channel 1 |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
PC Oscilloscope 100 MHz 2 channel | RS |
Pc Oscilloscope, 100Mhz, 1Gsps, 3.5Ns | Newark Electronics |
Pico Technology PC Oscilloscope, 2x 100MHz, 1GSPS | Distrelec |
Where can I find additional details, specifications and documents for a PICOSCOPE 5243D?
Additional datasheets, footprints and schematics for PICOSCOPE 5243D are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 5243D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 5243D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 5243D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 5243D fall under?
The PICOSCOPE 5243D is listed under PICO TECHNOLOGY Parts.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 5243D when available in the PICO TECHNOLOGY Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 5243D you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 5243D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 5243D have stock available?
Authorised distributors including RS, Newark Electronics and Distrelec have stock available or on a lead time for PICOSCOPE 5243D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 5243D often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 5243D?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 5243D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.