Status: | Unknown |
---|---|
Series: | PicoScope 4000 Series |
RoHS: | Unknown |
Prices starting from US$2,275.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,275.00
|
No stock
|
Buy Now |
Product Range | PicoScope 4000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 10MHz |
Sampling Rate | 50MSPS |
Display Memory Depth | 256 Mpts |
Calculated Rise Time | 35ns |
Usb Osc, 10Mhz, 50Msps, 2Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 4444 1000 V CAT III?
Additional datasheets, footprints and schematics for PICOSCOPE 4444 1000 V CAT III are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 4444 1000 V CAT III on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 4444 1000 V CAT III on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 4444 1000 V CAT III price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 4444 1000 V CAT III fall under?
The PICOSCOPE 4444 1000 V CAT III is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 4444 1000 V CAT III when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 4444 1000 V CAT III you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 4444 1000 V CAT III RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 4444 1000 V CAT III have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOSCOPE 4444 1000 V CAT III.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 4444 1000 V CAT III often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 4444 1000 V CAT III?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 4444 1000 V CAT III from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.