Status: | Unknown |
---|---|
Series: | PicoScope 3000 Series |
RoHS: | Unknown |
Product Range | PicoScope 3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 70MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 128 Mpts |
Calculated Rise Time | 5ns |
Kit Contents | PicoScope 3404D TA375 One 100 MHz Passive Probe Per Channel 1 |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Pico Technology PC Oscilloscope, 4x 70MHz, 250MSPS | Distrelec |
Oscilloscope, 4 Channel, 70Mhz, 1Gsps | Newark Electronics |
PC oscilloscope 70MHz 4 channel,AWG | RS |
Where can I find additional details, specifications and documents for a PICOSCOPE 3404D?
Additional datasheets, footprints and schematics for PICOSCOPE 3404D are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 3404D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 3404D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 3404D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 3404D fall under?
The PICOSCOPE 3404D is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 3404D when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 3404D you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 3404D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 3404D have stock available?
Authorised distributors including Distrelec, Newark Electronics and RS have stock available or on a lead time for PICOSCOPE 3404D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 3404D often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 3404D?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 3404D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.