Status: | Unknown |
---|---|
Series: | PicoScope 4000 Series |
RoHS: | Unknown |
Product Range | PicoScope 4000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 20MHz |
Sampling Rate | 50MSPS |
Display Memory Depth | 256 Mpts |
Calculated Rise Time | 17.5ns |
Kit Contents | PicoScope 4444 STANDARD KIT Differential Osc With 3 PicoConnect 441 1 |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | - |
Pico Technology PC Oscilloscope Kit, 4x 20MHz, 100MSPS | Distrelec |
PicoScope 4444 std diff oscilloscope kit | RS |
Usb Osc, 20Mhz, 50Msps, 4Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 4444 STANDARD KIT?
Additional datasheets, footprints and schematics for PICOSCOPE 4444 STANDARD KIT are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 4444 STANDARD KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 4444 STANDARD KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 4444 STANDARD KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 4444 STANDARD KIT fall under?
The PICOSCOPE 4444 STANDARD KIT is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 4444 STANDARD KIT when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 4444 STANDARD KIT you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 4444 STANDARD KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 4444 STANDARD KIT have stock available?
Authorised distributors including Distrelec, RS and Newark Electronics have stock available or on a lead time for PICOSCOPE 4444 STANDARD KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 4444 STANDARD KIT often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 4444 STANDARD KIT?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 4444 STANDARD KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.