Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 250MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 512 Mpts |
Calculated Rise Time | 1.4ns |
Manufacturer Warranty | 5 Years |
Plug Type | USB |
RoHS Compliant | NA |
Oscilloscope, Analog, 2 Channel, 250Mhz, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 3207B?
Additional datasheets, footprints and schematics for PICOSCOPE 3207B are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 3207B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 3207B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 3207B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 3207B fall under?
The PICOSCOPE 3207B is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 3207B when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 3207B you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 3207B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 3207B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOSCOPE 3207B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 3207B often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 3207B?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 3207B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.