Status: | Unknown |
---|---|
Series: | PicoScope 2000 Series |
RoHS: | Unknown |
Prices starting from US$824.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$824.17
|
11
in stock
|
Buy Now |
Product Range | PicoScope 2000 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 50MHz |
Sampling Rate | 500MSPS |
Display Memory Depth | 32 Mpts |
Calculated Rise Time | 7ns |
Usb Osc Cal W/D & U, 50Mhz, 500Msps, 2Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOSCOPE 2206B CAL DU?
Additional datasheets, footprints and schematics for PICOSCOPE 2206B CAL DU are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 2206B CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 2206B CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 2206B CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 2206B CAL DU fall under?
The PICOSCOPE 2206B CAL DU is listed under Test & Measurement > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 2206B CAL DU when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 2206B CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 2206B CAL DU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 2206B CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PICOSCOPE 2206B CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 2206B CAL DU often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 2206B CAL DU?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 2206B CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.