Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$317.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$317.63
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 50MHz |
Sampling Rate | 500MSPS |
Display Memory Depth | 24 kpts |
Calculated Rise Time | 7ns |
Kit Contents | PicoScope 2206 USB Cable Quick Start Guide |
Manufacturer Warranty | 5 Years |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
Scope Type | PC Based |
OSCILLOSCOPE, PC, 50MHZ, 2CH, AWG | Farnell |
Where can I find additional details, specifications and documents for a PICOSCOPE 2206?
Additional datasheets, footprints and schematics for PICOSCOPE 2206 are listed on our Part Details page. You can also find images and similar parts to PICOSCOPE 2206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOSCOPE 2206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOSCOPE 2206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOSCOPE 2206 fall under?
The PICOSCOPE 2206 is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICOSCOPE 2206 when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOSCOPE 2206 you can contact the distributor directly for product support, shipping queries etc.
Is the PICOSCOPE 2206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOSCOPE 2206 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PICOSCOPE 2206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOSCOPE 2206 often in real-time on the comparison pages.
What if I can't find stock of PICOSCOPE 2206?
You can fill out our help required form which you can use to request a quote for PICOSCOPE 2206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.