Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$494.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$494.34
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 25MHz |
Sampling Rate | 200MSPS |
Display Memory Depth | 2 Mpts |
Calculated Rise Time | - |
Kit Contents | PICO EDUCATION KIT Speed of Sound Apparatus Faraday's Law Apparatus AC Dynamo Apparatus 2x BNC to 4mm Plug Cables BNC to Crocodile Clip Cable Carrying Case PicoScope Education USB Cable |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2019) |
Plug Type | USB |
External Depth | 135mm |
External Height | 45mm |
External Width | 100mm |
Input Impedance | 1Mohm |
Oscilloscope Bandwidth | 25MHz |
Scope Type | PC Based |
Weight | 210g |
EXPERIMENT KIT, OSCILLOSCOPE | Farnell |
Where can I find additional details, specifications and documents for a PICO EDUCATION KIT?
Additional datasheets, footprints and schematics for PICO EDUCATION KIT are listed on our Part Details page. You can also find images and similar parts to PICO EDUCATION KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICO EDUCATION KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICO EDUCATION KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICO EDUCATION KIT fall under?
The PICO EDUCATION KIT is listed under Test Equipment > Oscilloscopes > PC Based Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to PICO EDUCATION KIT when available in the PC Based Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICO EDUCATION KIT you can contact the distributor directly for product support, shipping queries etc.
Is the PICO EDUCATION KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICO EDUCATION KIT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PICO EDUCATION KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICO EDUCATION KIT often in real-time on the comparison pages.
What if I can't find stock of PICO EDUCATION KIT?
You can fill out our help required form which you can use to request a quote for PICO EDUCATION KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.