Status: | Unknown |
---|---|
Series: | PicoConnect 900 Series |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 7GHz |
Input Voltage Max | - |
Test Probe Attenuation | 10 |
For Use With | All makes and models of Oscilloscopes > |
Product Range | PicoConnect 900 Series |
SVHC | No SVHC (15-Jan-2019) |
Osc Probe, Dc, Passive, 10:1, 7Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a PICOCONNECT 924?
Additional datasheets, footprints and schematics for PICOCONNECT 924 are listed on our Part Details page. You can also find images and similar parts to PICOCONNECT 924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PICOCONNECT 924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PICOCONNECT 924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PICOCONNECT 924 fall under?
The PICOCONNECT 924 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to PICOCONNECT 924 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PICOCONNECT 924 you can contact the distributor directly for product support, shipping queries etc.
Is the PICOCONNECT 924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PICOCONNECT 924 have stock available?
Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for PICOCONNECT 924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PICOCONNECT 924 often in real-time on the comparison pages.
What if I can't find stock of PICOCONNECT 924?
You can fill out our help required form which you can use to request a quote for PICOCONNECT 924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.