Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PIC18FxxJxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F25J10 |
Kit Contents | Dev Board PIC18F25J10 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware / Software - Dev Kit |
Features | ICSP/ICD Connector for Programming & Debugging with PIC-ICD2 and PIC-ICD2-POCKET |
Kit Features | PIC18F25J10 Microcontroller with 32KB of Program Flash Memory 1024 RAM Memory |
Supported Devices | PIC18F25J10 |
Type | Development Board |
Enc28J60, Web Server, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a PIC-MINI-WEB?
Additional datasheets, footprints and schematics for PIC-MINI-WEB are listed on our Part Details page. You can also find images and similar parts to PIC-MINI-WEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC-MINI-WEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC-MINI-WEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC-MINI-WEB fall under?
The PIC-MINI-WEB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PIC-MINI-WEB when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC-MINI-WEB you can contact the distributor directly for product support, shipping queries etc.
Is the PIC-MINI-WEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC-MINI-WEB have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PIC-MINI-WEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC-MINI-WEB often in real-time on the comparison pages.
What if I can't find stock of PIC-MINI-WEB?
You can fill out our help required form which you can use to request a quote for PIC-MINI-WEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.